CEN - EN ISO 11357-7

Plastics - Differential scanning calorimetry (DSC) - Part 7: Determination of crystallization kinetics

inactive
Organization: CEN
Publication Date: 1 January 2013
Status: inactive
Page Count: 20
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 11357 specifies two methods, isothermal and non-isothermal, for studying the crystallization kinetics of partially crystalline polymers using differential scanning calorimetry (DSC).

It is only applicable to melted polymers.

NOTE These methods are not suitable if the molecular structure of the polymer is modified during the test.

Document History

March 1, 2022
Plastics - Differential scanning calorimetry (DSC) - Part 7: Determination of crystallization kinetics
This document specifies two methods (isothermal and non-isothermal) for studying the crystallization kinetics of partially crystalline polymers using differential scanning calorimetry (DSC). It is...
September 1, 2015
Plastics - Differential scanning calorimetry (DSC) - Part 7: Determination of crystallization kinetics
This part of ISO 11357 specifies two methods (isothermal and non-isothermal) for studying the crystallization kinetics of partially crystalline polymers using differential scanning calorimetry (DSC)....
EN ISO 11357-7
January 1, 2013
Plastics - Differential scanning calorimetry (DSC) - Part 7: Determination of crystallization kinetics
This part of ISO 11357 specifies two methods, isothermal and non-isothermal, for studying the crystallization kinetics of partially crystalline polymers using differential scanning calorimetry (DSC)....

References

Advertisement