DS/EN 300832 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM) - ElectroMagnetic Compatibility (EMC) for Mobile Earth Stations (MES) providing Low Bit Rate Data Communications (LBRDC) using satellites in Low Earth Orbits (LEO) operating in frequency bands below 1 GHz
active, Most Current
| Organization: | DS |
| Publication Date: | 10 September 1998 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
The present document covers the assessment of Mobile Earth Stations (MESs) and ancillary equipment in respect of ElectroMagnetic Compatibility (EMC). Technical specifications related to the antenna port and emissions from the enclosure port of the equipment are not included in the present document. Such specific technical specifications are found in the relevant product standard.
Document History
DS/EN 300832 V1.1.1
September 10, 1998
Electromagnetic compatibility and Radio spectrum Matters (ERM) - ElectroMagnetic Compatibility (EMC) for Mobile Earth Stations (MES) providing Low Bit Rate Data Communications (LBRDC) using satellites in Low Earth Orbits (LEO) operating in frequency bands below 1 GHz
The present document covers the assessment of Mobile Earth Stations (MESs) and ancillary equipment in respect of ElectroMagnetic Compatibility (EMC). Technical specifications related to the antenna...