SN - NS-EN 15502-2-1:2012
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW
inactive, Most Current
| Organization: | SN |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| ICS Code (Boilers and heat exchangers): | 27.060.30 |
| ICS Code (Central heating systems): | 91.140.10 |
Document History
NS-EN 15502-2-1:2012
January 1, 2013
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW
A description is not available for this item.