ITU-T T.871

Information technology – Digital compression and coding of continuous-tone still images: JPEG File Interchange Format (JFIF)

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 May 2011
Status: active
Page Count: 18
scope:

This Recommendation | International Standard specifies the JPEG File Interchange Format (JFIF).

The JPEG File Interchange Format (JFIF) is a minimal file format which enables the exchange of JPEG encoded images (according to Rec. ITU-T T.81 | ISO/IEC 10918-1) having 1 or 3 colour channels and 8 bits per colour channel between a wide variety of platforms and applications. This minimal format does not include some advanced features found in various other specified file formats. The purpose of this format is to provide for a basic form of exchange of JPEG images. The optional inclusion of thumbnail images for rapid browsing is also supported.

Document History

March 18, 2013
Information technology – Digital compression and coding of continuous-tone still images: JPEG File Interchange Format (JFIF)
A description is not available for this item.
ITU-T T.871
May 1, 2011
Information technology – Digital compression and coding of continuous-tone still images: JPEG File Interchange Format (JFIF)
This Recommendation | International Standard specifies the JPEG File Interchange Format (JFIF). The JPEG File Interchange Format (JFIF) is a minimal file format which enables the exchange of JPEG...

References

Advertisement