DS/EN ISO 717-2

Acoustics – Rating of sound insulation in buildings and of building elements – Part 2: Impact sound insulation

inactive
Organization: DS
Publication Date: 22 March 2013
Status: inactive
Page Count: 30
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

ISO 717-2:2013: a) defines single-number quantities for impact sound insulation in buildings and of floors; b) gives rules for determining these quantities from the results of measurements carried out in one-third-octave bands in accordance with ISO 10140-3 and ISO 140-7, and in octave bands in accord-ance with that option in ISO 140-7 for field measurements only; c) defines single-number quantities for the impact sound reduction of floor coverings and floating floors calculated from the results of measurements carried out in accordance with ISO 10140-3; d) specifies a procedure for evaluating the weighted reduction in impact sound pressure level by floor coverings on lightweight floors. The single-number quantities in accordance with ISO 717-2:2013 are intended for rating impact sound insulation and for simplifying the formulation of acoustical requirements in building codes. An additional single-number evaluation in steps of 0,1 dB is indicated for the expression of uncertainty (except for spectrum adaptation terms).The required numerical values of the single-number quantities are specified according to varying needs. The rating of results from measurements carried out over an enlarged frequency range is described in an annex. A method for obtaining single-number quantities for bare heavy floors according to their performance in combination with floor coverings is described in a second annex. An example of the calculation of a single-number quantity is given in a third annex.

Document History

December 21, 2020
Acoustics – Rating of sound insulation in buildings and of building elements – Part 2: Impact sound insulation
A description is not available for this item.
DS/EN ISO 717-2
March 22, 2013
Acoustics – Rating of sound insulation in buildings and of building elements – Part 2: Impact sound insulation
ISO 717-2:2013: a) defines single-number quantities for impact sound insulation in buildings and of floors; b) gives rules for determining these quantities from the results of measurements carried...
September 16, 2006
Acoustics - Rating of sound insulation in buildings and of building elements - Part 2: Impact sound insulation
Add the following text to the Scope as numbered item d) after the existing numbered item c): d) defines a procedure for evaluating the weighted reduction in impact sound pressure level by floor...
January 30, 1997
Acoustics - Rating of sound insulation in buildings and of building elements - Part 2: Impact sound insulation
This standard defines a method for single number rating of the impact sound insulation in buildings based on measurements carried out according to DS/ISO 140-6, 7 and 8.
Acoustics – Rating of sound insulation in buildings and of building elements – Part 2: Impact sound insulation (ISO/FDIS 717-2:2020)
This part of ISO 717: a) defines single-number quantities for impact sound insulation in buildings and of floors; b) gives rules for determining these quantities from the results of measurements...
Acoustics – Rating of sound insulation in buildings and of building elements – Part 2: Impact sound insulation (ISO/DIS 717-2:2019)
This part of ISO 717: a) defines single-number quantities for impact sound insulation in buildings and of floors; b) gives rules for determining these quantities from the results of measurements...
Acoustics - Rating of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO/FDIS 717-2:2012)
This part of ISO 717: a) defines single-number quantities for impact sound insulation in buildings and of floors; b) gives rules for determining these quantities from the results of measurements...
Acoustics - Rating of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO/DIS 717-2:2011)
This part of ISO 717 a) defines single-number quantities for the impact sound insulation in buildings and of floors; b) gives rules for determining these quantities from the results of measurements...
Advertisement