DSF/FprEN 14241-1

Chimneys - Elastomeric seals and elastomeric sealants - Material requirements and test methods - Part 1: Seals in flue liners

pending
Organization: DS
Status: pending
Page Count: 22
ICS Code (Chimneys, shafts, ducts): 91.060.40
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Seals): 83.140.50
scope:

This European Standard specifies the material requirements and test methods for prefabricated elastomeric seals for use in flue liners. It also specifies the requirements for evaluation of conformity. These seals are components in flue liners of different materials like metal, plastic, clay, concrete etc. Performance requirements of elastomeric seals in flue liners are covered by the relevant product standards. In the product standards, chimney products, including seals, are tested under operational conditions (e.g. temperature, pressure, mechanical load, flue gas, condensate) to relevant properties such as leakage and deformation. This European Standard covers seals intended for use in both dry and wet conditions. Therefore all seals are tested for functioning under wet conditions. This European Standard does not contain all the requirements necessary for chimneys with the following classification: - corrosion resistance class 2 concerning natural wood ), - corrosion resistance class 3. This European Standard is also applicable for sealants, in case nothing else is defined. The specimens shall be made from the sealants, which have been brought into a practical form, cured under manufacturers' instructions. The cured sealants will fulfil the same requirements as seals. NOTE Cured sealants are operationally seals in application.

Document History

January 3, 2014
Chimneys - Elastomeric seals and elastomeric sealants - Material requirements and test methods - Part 1: Seals in flue liners
This European Standard specifies the material requirements and test methods for prefabricated elastomeric seals for use in flue liners. It also specifies the requirements for evaluation of...
September 29, 2005
Chimneys - Elastomeric seals and elastomeric sealants - Material requirements and test methods - Part 1: Seals in flue liners
This European standard specifies the material requirements and test methods for prefabrciated elastomeric seals for use in flue liners. It also specifies the requirements for evaluation of conformity.
DSF/FprEN 14241-1
Chimneys - Elastomeric seals and elastomeric sealants - Material requirements and test methods - Part 1: Seals in flue liners
This European Standard specifies the material requirements and test methods for prefabricated elastomeric seals for use in flue liners. It also specifies the requirements for evaluation of...
Chimneys - Elastomeric seals and elastomeric sealants - Material requirements and test methods - Part 1: Seals in flue liners
This European Standard specifies the material requirements and test methods for prefabricated elastomeric seals for use in flue liners. It also specifies the requirements for evaluation of...
Advertisement