DS/ISO 11711-1

Ships and marine technology – Piping and machinery – Ballast water sampling and analysis – Part 1: Discharge sampling port

inactive
Organization: DS
Publication Date: 15 March 2013
Status: inactive
Page Count: 18
ICS Code (Other standards related to shipbuilding and marine structures): 47.020.99
ICS Code (Piping systems): 47.020.30
scope:

The intent of this specification is to provide guidance to shipboard personnel and other concerned parties on the materials, design, and installation of equipment for its use, to take samples of treated ballast water from the discharge pipe onboard a vessel. The purpose of the sampling system is to enable the taking of a representative sample in order to verify that the treatment system is working as designed; that is, the treatment is reducing the concentration of living organisms to levels established in discharge standards. The intent of the sampling installation is to provide a representative sample of the ballast water effluent with adequate pressure and flow.

Document History

May 27, 2019
Ships and marine technology – Aquatic nuisance species – Part 1: Ballast water discharge sample port
This document specifies requirements for the design and the fitting arrangements of ballast water discharge sample ports. In coordination with the vessel, a suitable sample collection probe is...
DS/ISO 11711-1
March 15, 2013
Ships and marine technology – Piping and machinery – Ballast water sampling and analysis – Part 1: Discharge sampling port
The intent of this specification is to provide guidance to shipboard personnel and other concerned parties on the materials, design, and installation of equipment for its use, to take samples of...
Ships and marine technology -- Aquatic nuisance species -- Part 1: Ballast water discharge sample port
This part of ISO 11711 provides guidance to shipboard personnel and other concerned parties on the materials, design and installation of permanent shipboard fittings used to facilitate the sampling...
Advertisement