DS/ISO/IEC 18000-63

Information technology - Radio frequency identification for item management - Part 63: Parameters for air interface communications at 860 MHz to 960 MHz Type C

inactive
Organization: DS
Publication Date: 28 February 2013
Status: inactive
Page Count: 310
ICS Code (Information coding): 35.040
scope:

This standard describes an identifier scheme for a Mobile Item Identifier and encoding formats for data carriers for Mobile AIDC services. The Mobile Item Identifier scheme was developed to support service requirements of an identifier scheme for Mobile AIDC services. The encoding formats of this standard follow ISO/IEC 15962 and 15434.

Document History

November 22, 2021
Information technology – Radio frequency identification for item management – Part 63: Parameters for air interface communications at 860 MHz to 960 MHz Type C
This document defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz industrial, scientific, and medical (ISM) band used in item management...
November 13, 2015
Information technology – Radio frequency identification for item management – Part 63: Parameters for air interface communications at 860 MHz to 960 MHz Type C
ISO/IEC 18000-3:2015 defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item...
DS/ISO/IEC 18000-63
February 28, 2013
Information technology - Radio frequency identification for item management - Part 63: Parameters for air interface communications at 860 MHz to 960 MHz Type C
This standard describes an identifier scheme for a Mobile Item Identifier and encoding formats for data carriers for Mobile AIDC services. The Mobile Item Identifier scheme was developed to support...
Advertisement