CSA - CAN/CSA-C22.2 NO. 60335-2-34-13
Safety of Household and Similar Electrical Appliances - Part 2-34: Particular Requirements for Motor-Compressors
| Organization: | CSA |
| Publication Date: | 22 March 2013 |
| Status: | inactive |
| Page Count: | 76 |
| ICS Code (Domestic refrigerating appliances): | 97.040.30 |
scope:
This clause of Part 1 is replaced by the following.
This International Standard deals with the safety of sealed (hermetic and semi-hermetic type) motorcompressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the standards applicable to such equipment. It applies to motor-compressors tested separately, under the most severe conditions that may be expected to occur in normal use, their rated voltage being not more than 250 V for single-phase motorcompressors and 480 V for other motor-compressors.
1DV.1 D2 Modification to replace the second sentence of the second paragraph in Clause 1 with the following:
It applies to motor-compressors tested separately, under the most severe conditions that may be expected to occur in normal use, their rated voltage being not more than 300V for single-phase motor-compressors and 600 V for other motor-compressors intended for use in accordance with:
- CSA C22.1, Canadian Electrical Code (CEC) Part I, and CAN/CSA-C22.2 No. 0, General requirements - Canadian Electrical Code, Part II, in Canada;
- NOM-001-SEDE, La Norma de Instalaciones Electricas (Mexican Electrical Code [MEC]), in Mexico;
- NFPA 70, National Electrical Code (NEC), in the United States.
Document History