DSF/FprEN 60350-2

Household electric cooking appliances -- Part 2: Hobs - Methods for measuring performance

inactive
Organization: DS
Status: inactive
Page Count: 82
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

IEC 60350-2:2011 defines methods for measuring the performance of electric hobs for household use. Appliances covered by this standard may be built-in or for placing on a working surface or the floor. The hob can also be a part of a cooking range. This standard defines the main performance characteristics of these appliances which are of interest to the user and specifies methods for measuring these characteristics. This standard does not specify requirements for performance. This first edition of IEC 60350-2 is related to IEC 60350:1999 which shall be separated in two parts: one part for cooking ranges, ovens and steam ovens and the other part for hobs. This part 2 of IEC 60350 covers hobs, and IEC 60350-1 covers ovens.

Document History

June 28, 2021
Household electric cooking appliances – Part 2: Hobs – Methods for measuring performance
No scope available
January 22, 2018
Household electric cooking appliances – Part 2: Hobs – Methods for measuring performance
IEC 60350-2:2017(E) defines methods for measuring the performance of electric hobs for household use. Appliances covered by this document can be built-in or designed to be placed on a work surface....
December 5, 2014
Household electric cooking appliances – Part 2: Hobs – Methods for measuring performance
IEC 60350-2:2011 defines methods for measuring the performance of electric hobs for household use. Appliances covered by this standard may be built-in or for placing on a working surface or the...
July 15, 2013
Household electric cooking appliances – Part 2: Hobs – Methods for measuring performance
IEC 60350-2:2011 defines methods for measuring the performance of electric hobs for household use. NOTE 1 – Appliances covered by this standard may be built-in or for placing on a working surface or...
Household electric cooking appliances – Part 2: Hobs – Methods for measuring performance
No scope available
DSF/FprEN 60350-2
Household electric cooking appliances -- Part 2: Hobs - Methods for measuring performance
IEC 60350-2:2011 defines methods for measuring the performance of electric hobs for household use. Appliances covered by this standard may be built-in or for placing on a working surface or the...
Household electric cooking appliances - Part 2: Hobs - Methods for measuring performance
IEC 60350-2:2011 defines methods for measuring the performance of electric hobs for household use. NOTE 1 Appliances covered by this standard may be built-in or for placing on a working surface or...
Household electric cooking appliances – Part 2: Hobs – Methods for measuring performance
This International Standard IEC defines methods for measuring the performance of electric hobs for household use. Appliances covered by this standard may be built-in or for placing on a working...
Household electric cooking appliances -- Part 2: Hobs - Methods for measuring performance
This part of IEC 60350 defines methods for measuring the performance of electric hobs for household use. NOTE 1 Appliances covered by this standard may be built-in or for placing on a working surface...
Advertisement