CEI EN 60335-2-65

Household and similar electrical appliances - Safety Part 2: Particular requirements for air-cleaning appliances

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2013
Status: active
Page Count: 10
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
scope:

Replace the second and third paragraph of EN 60335-2-65 with the following:

This European Standard deals with the safety of electric air-cleaning appliances, their maximum rated voltages being not more than 250 V for single phase and 480 V for others.

Appliances and machines intended to be used in household, commercial applications, in shops, in light industry and on farms, are within the scope of this standard.

Additional requirements for appliances and machines intended for commercial use are given in Annex ZE.

NOTE Z1 Examples of appliance for household environment are appliances for typical housekeeping functions used in the household environment and appliances for typical housekeeping functions used by non expert users:

• in shops, offices and other similar working environments;

• in farm houses;

• by clients in hotels, motels and other residential type environments;

• in bed and breakfast type environments.

NOTE Z2 Household environment includes the dwelling and its associated buildings, the garden, etc.

NOTE Z3 Appliances built into building ventilation system are also within the scope of this standard.

Document History

February 1, 2023
Household and similar electrical appliances - Safety Part 2: Particular requirements for air-cleaning appliances
A description is not available for this item.
CEI EN 60335-2-65
March 1, 2013
Household and similar electrical appliances - Safety Part 2: Particular requirements for air-cleaning appliances
Replace the second and third paragraph of EN 60335-2-65 with the following: This European Standard deals with the safety of electric air-cleaning appliances, their maximum rated voltages being not...
July 1, 2010
Household and similar electrical appliances - Safety - Part 2: Particular requirements for air-cleaning appliances
La presente Variante aggiorna la Norma EN 60335-2-65 relativa alla sicurezza elettrica per i purificatori di aria. Le principali modifiche riguardano: "Introduzione": vengono precisate le relazioni...
August 1, 2005
Household and similar electrical appliances - Safety - Part 2: Particular requirements for air-cleaning appliances
Si applica agli apparecchi per la purificazione dell'aria con tensione nominale non superiore a 250 V per gli apparecchi monofase e 480 V per gli altri apparecchi. Non si applica agli apparecchi...
October 1, 2001
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte 2: Norme particolari per gli apparecchi per la purificazione dell'aria
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60335-2-65:2005-08 (CEI 61-158); tuttavia rimane applicabile fino al 01-05-2006.
November 1, 1997
Sicurezza degli apparecchi elettrici d'uso domestico e similare - Parte 2: Norme particolari per gli apparecchi per la purificazione dell'aria
Si applica agli apparecchi per la purificazione dell'aria con tensione nominale non superiore a 250 V per gli apparecchi monofase e 480 V per gli altri apparecchi. Non si applica agli apparecchi...
Advertisement