SNV - SN EN ISO 10628-2
Diagrams for the chemical and petrochemical industry - Part 2: Graphical symbols
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 March 2013 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Graphical symbols for use on mechanical engineering and construction drawings, diagrams, plans, maps and in relevant technical product documentation): | 01.080.30 |
| ICS Code (Production in the chemical industry): | 71.020 |
| ICS Code (Extraction and processing of petroleum and natural gas): | 75.020 |
scope:
This part of ISO 10628 defines graphical symbols for the preparation of diagrams for the chemical and petrochemical industry. It is a collective application standard of the ISO 14617 series.
This part of ISO does not apply to graphical symbols for electrotechnical diagrams; for these, see IEC 60617.
Document History
SN EN ISO 10628-2
March 1, 2013
Diagrams for the chemical and petrochemical industry - Part 2: Graphical symbols
This part of ISO 10628 defines graphical symbols for the preparation of diagrams for the chemical and petrochemical industry. It is a collective application standard of the ISO 14617 series.
This...