SNV - SN EN ISO 10133

Small craft - Electrical systems - Extra-low-voltage d.c. installations

inactive
Organization: SNV
Publication Date: 1 March 2013
Status: inactive
Page Count: 24
ICS Code (Small craft): 47.080
scope:

This International Standard establishes the requirements for the design, construction and installation of extra-low-voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V d.c. or less on small craft of hull length up to 24 m. Conductors that are part of an outboard engine assembly and that do not extend beyond the outboard engine manufacturer's supplied cowling are not included.

Additional information to be included in the owner's manual is listed in Annex B.

Document History

April 1, 2018
Small craft - Electrical systems - Extra-low-voltage d.c. installations
A description is not available for this item.
SN EN ISO 10133
March 1, 2013
Small craft - Electrical systems - Extra-low-voltage d.c. installations
This International Standard establishes the requirements for the design, construction and installation of extra-low-voltage direct current (d.c.) electrical systems which operate at nominal...

References

Advertisement