CEI EN 62282-6-200

Fuel cell technologies Part 6-200: Micro fuel cell power systems - Performance test methods

inactive
Buy Now
Organization: CEI
Publication Date: 1 March 2013
Status: inactive
Page Count: 22
ICS Code (Fuel cells): 27.070
scope:

This part of IEC 62282 provides test methods which are required for the performance evaluation of micro fuel cell power systems for laptop computers, mobile phones, personal digital assistants (PDAs), cordless home appliances, TV broadcast cameras, autonomous robots, etc.

This standard describes the performance test methods for power characteristics, fuel consumption and mechanical durability for micro fuel cell power systems with output up to 60 V d.c. and 240 VA. The functional arrangement of a typical example of a micro fuel cell power system, evaluated according to this part of IEC 62282, is shown in Figure 1.

This standard does not address the safety of micro fuel cell power systems.

This standard does not address the interchangeability of micro fuel cell power systems.

Document History

July 1, 2017
Fuel cell technologies Part 6-200: Micro fuel cell power systems - Performance test methods
This part of IEC 62282 specifies test methods for the performance evaluation of micro fuel cell power systems for laptop computers, mobile phones, personal digital assistants (PDAs), cordless home...
CEI EN 62282-6-200
March 1, 2013
Fuel cell technologies Part 6-200: Micro fuel cell power systems - Performance test methods
This part of IEC 62282 provides test methods which are required for the performance evaluation of micro fuel cell power systems for laptop computers, mobile phones, personal digital assistants...
January 1, 2009
Fuel cell technologies Part 6-200: Micro fuel cell power systems - Performance test methods
La presente Norma definisce i metodi di prova per verificare le prestazioni dei sistemi di potenza a celle a combustibile micro utilizzati nei computer portatili, nei telefoni cellulari, negli...
May 1, 2008
Fuel cell technologies - Part 6-200: Micro fuel cell power systems - Performance test methods
La presente Norma definisce i metodi di prova per verificare le prestazioni dei sistemi di potenza a celle a combustibile micro utilizzati nei computer portatili, nei telefoni cellulari, negli...

References

Advertisement