SNV - SN EN ISO 10642

Hexagon socket countersunk head screws; Amendment A1

active, Most Current
Buy Now
Organization: SNV
Publication Date: 1 March 2013
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Foreword

ISO (the International Organization for Standardization) is a worldwide federation f national standards bodies (ISO member bodies). The work of preparing International Standards is normally carried out through ISO technical committees. Each member body interested in a subject for which a technical committee has been established has the right to be represented on that committee. International organizations, governmental and non-governmental, in liaison with ISO, also take part in the work. ISO collaborates closely with the International Electrotechnical Commission (IEC) on all matters of electrotechnical standardization.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of technical committees is to prepare International Standards. Draft International Standards  adopted by the technical committees are circulated to the member bodies for voting. Publication as an International Standard requires approval by at least 75% of the member bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights, ISO shall not be held responsible for identifying any or all such patent rights.

Amendment 1 to ISO 10642:2004 was prepared by Technical Committee ISO/TC 2, Fasteners, Subcommittee SC 11, Fasteners with metric external thread.

Document History

June 1, 2020
Fasteners ‐ Hexagon socket countersunk head screws with reduced loadability
A description is not available for this item.
SN EN ISO 10642
March 1, 2013
Hexagon socket countersunk head screws; Amendment A1
Foreword ISO (the International Organization for Standardization) is a worldwide federation f national standards bodies (ISO member bodies). The work of preparing International Standards is normally...
Advertisement