SNV - SN EN 13971

Carbonate and silicate liming materials - Determination of reactivity - Potentiometric titration method with hydrochloric acid

inactive
Organization: SNV
Publication Date: 1 March 2013
Status: inactive
Page Count: 18
ICS Code (Fertilizers): 65.080
scope:

This European Standard specifies a method for the determination of the speed and effectiveness of the neutralising potential of calcium carbonate, calcium magnesium carbonate and calcium magnesium silicate liming materials by potentiometric titration with hydrochloric acid.

This method is applicable only to liming materials with a maximum particle size of 6,3 mm.

The type of liming material should be identified according to EN 14069 and the particle size should be determined according to EN 12948.

Document History

January 1, 2021
Carbonate and silicate liming materials - Determination of reactivity - Potentiometric titration method with hydrochloric acid
This document specifies a method for the determination of the speed and effectiveness of the neutralizing potential of calcium carbonate, calcium magnesium carbonate and calcium magnesium silicate...
SN EN 13971
March 1, 2013
Carbonate and silicate liming materials - Determination of reactivity - Potentiometric titration method with hydrochloric acid
This European Standard specifies a method for the determination of the speed and effectiveness of the neutralising potential of calcium carbonate, calcium magnesium carbonate and calcium magnesium...
January 1, 2003
Carbonate liming materials - Determination of reactivity - Potentiometric titration method with hydrochloric acid
A description is not available for this item.

References

Advertisement