SNV - SN EN 228

Automotive fuels - Unleaded petrol - Requirements and test methods

inactive
Organization: SNV
Publication Date: 1 March 2013
Status: inactive
Page Count: 19
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard specifies requirements and test methods for marketed and delivered unleaded petrol. It is applicable to unleaded petrol for use in petrol engine vehicles designed to run on unleaded petrol.

This European Standard specifies two types of unleaded petrol: one type with a maximum oxygen content of 3,7 % (m/m) and a maximum ethanol content of 10,0 % (V/V) in Table 1, and one type intended for older vehicles that are not warranted to use unleaded petrol with a high biofuel content, with a maximum oxygen content of 2,7 % (m/m) and a maximum ethanol content of 5,0 % (V/V) in Table 2.

NOTE 1 The two types are based on European Directive requirements [3], [4].

NOTE 2 For the purposes of this European Standard, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction, μ, and the volume fraction, φ.

Document History

February 1, 2018
Automotive fuels - Unleaded petrol - Requirements and test methods
A description is not available for this item.
SN EN 228
March 1, 2013
Automotive fuels - Unleaded petrol - Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered unleaded petrol. It is applicable to unleaded petrol for use in petrol engine vehicles designed to run on...
December 1, 2012
Automotive fuels - Unleaded petrol - Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered unleaded petrol. It is applicable to unleaded petrol for use in petrol engine vehicles designed to run on...
December 1, 2010
Automotive fuels - Unleaded petrol - Requirements and test methods
This European Standard specifies requirements and test methods for marketed and delivered unleaded petrol. It is applicable to unleaded petrol for use in petrol engine vehicles designed to run on...
March 1, 2006
Automotive fuels - Unleaded petrol - Requirements and test methods; Corrigendum AC
A description is not available for this item.
May 1, 2004
Automotive fuels - Unleaded petrol - Requirements and test methods
A description is not available for this item.

References

Advertisement