SNV - SN EN ISO 27509

Petroleum and natural gas industries - Compact flanged connections with IX seal ring

inactive
Organization: SNV
Publication Date: 1 March 2013
Status: inactive
Page Count: 114
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

This International Standard specifies detailed manufacturing requirements for circular steel and nickel alloy compact flanged connections and associated seal rings, for designated pressures and temperatures in class designations CL 150 (PN 20) to CL 1500 (PN 260) for nominal sizes from DN 15 (NPS ½) to DN 1200 (NPS 48), and for CL 2500 (PN 420) for nominal sizes from DN 15 (NPS ½) to DN 600 (NPS 24).

NOTE NPS is in accordance with ASME B36.10M and ASME B36.19M.

This International Standard is applicable to welding neck flanges, blind flanges, paddle spacers and spacer blinds (paddle blanks), valve/equipment integral flanges, orifice spacers, reducing threaded flanges and rigid interfaces for use in process piping for the petroleum, petrochemical and natural gas industries.

This International Standard is applicable within a temperature range from −196 °C to +250 °C.

This International standard is not applicable for external pressure.

Document History

April 1, 2021
Petroleum and natural gas industries - Compact flanged connections with IX seal ring
This document specifies detailed manufacturing requirements for circular steel and nickel alloy compact flanged connections and associated seal rings, for designated pressures and temperatures in...
October 1, 2013
Petroleum and natural gas industries - Compact flanged connections with IX seal ring; Corrigendum AC
A description is not available for this item.
SN EN ISO 27509
March 1, 2013
Petroleum and natural gas industries - Compact flanged connections with IX seal ring
This International Standard specifies detailed manufacturing requirements for circular steel and nickel alloy compact flanged connections and associated seal rings, for designated pressures and...

References

Advertisement