ISO 19701

Methods for sampling and analysis of fire effluents

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2013
Status: active
Page Count: 120
ICS Code (Protection against fire in general): 13.220.01
scope:

This International Standard presents a range of sampling and chemical analytical methods suitable for the analysis of individual chemical species in fire atmospheres. The procedures relate to the analysis of samples extracted from an apparatus or effluent flow from a fire test rig or physical fire test model and are not concerned with the specific nature of the fire test.

This International Standard doesn't cover aerosols (detailed in Reference [3]) and FTIR technique (detailed in Reference [4]). The gases of environmental interest, such as PAH, dioxins, furans, endocrinal disturbers, will be developed in a future document by ISO TC92/SC3.

Document History

ISO 19701
April 1, 2013
Methods for sampling and analysis of fire effluents
This International Standard presents a range of sampling and chemical analytical methods suitable for the analysis of individual chemical species in fire atmospheres. The procedures relate to the...
June 15, 2005
Methods for sampling and analysis of fire effluents
A description is not available for this item.

References

Advertisement