ISO 13120

Health informatics - Syntax to represent the content of healthcare classification systems - Classification Markup Language (ClaML)

inactive
Buy Now
Organization: ISO
Publication Date: 1 April 2013
Status: inactive
Page Count: 44
ICS Code (IT applications in health care technology): 35.240.80
scope:

Main purposes

The main purpose of this International Standard is to formally represent the content and hierarchical structure of healthcare classification systems in markup language for the safe exchange and distribution of data and structure between organizations and dissimilar software products.

The scope of healthcare classifications systems covered in this International Standard encompasses terminologies, and is constrained to traditional paper-based systems (like ICD-10) and systems built according to categorical structures and a cross thesaurus (like ICNP). This International Standard is intended for representation of healthcare classification systems in which classes have textual definitions, hierarchical ordering, named hierarchical levels (such as "chapter", "section"), inclusion-and exclusion criteria, and codes. It is not intended to cover any formal representation, either for definition or composition, of concepts, or for specification of classification rules. Systems with such formal specifications can at best be partially represented using this International Standard, and are hence out of scope.

Topics considered outside the scope of this International standard

This International Standard is no intended to:

a) provide a normative syntax on how a healthcare classification system is to be constructed;

b) define link types between elements in a healthcare classification system; this is left to the developers of healthcare classification systems;

c) provide a representation for direct viewing or printing.

Document History

April 1, 2019
Health informatics - Syntax to represent the content of healthcare classification systems - Classification Markup Language (ClaML)
The main purpose of ClaML is to formally represent the content and hierarchical structure of healthcare classification systems in a markup language for the safe exchange and distribution of data and...
ISO 13120
April 1, 2013
Health informatics - Syntax to represent the content of healthcare classification systems - Classification Markup Language (ClaML)
Main purposes The main purpose of this International Standard is to formally represent the content and hierarchical structure of healthcare classification systems in markup language for the safe...

References

Advertisement