BSI - BS 3492

Specification for electrically bonded road and rail tanker hose and hose assemblies for petroleum products

inactive
Buy Now
Organization: BSI
Publication Date: 26 May 1972
Status: inactive
ICS Code (Other equipment for petroleum and natural gas industries): 75.180.99
scope:

Requirements for electrically bonded hose and hose assemblies to convey all petroleum products at temperatures up to 65°C and for occasional service at temperatures up to 82°C, operating at ambient temperatures between -25°C and +55°C. The specification covers 5 types of hose of varying nominal sizes 25 mm to 100 mm.

Document History

February 27, 1987
Specification for Road and Rail Tanker Hoses and Hose Assemblies for Petroleum Products, Including Aviation Fuels
Eight types of hoses for conveying gasoline fuels and oils, including aviation fuels having an aromatic hydrocarbon content of not more than 50%, at temperatures up to 80°C and a vacuum not exceeding...
BS 3492
May 26, 1972
Specification for electrically bonded road and rail tanker hose and hose assemblies for petroleum products
Requirements for electrically bonded hose and hose assemblies to convey all petroleum products at temperatures up to 65°C and for occasional service at temperatures up to 82°C, operating at ambient...
Advertisement