BSI - BS 410

Specification for test sieves

inactive
Buy Now
Organization: BSI
Publication Date: 30 September 1976
Status: inactive
ICS Code (Particle size analysis. Sieving): 19.120
scope:

Sieves for testing the size distribution of granular products in the particle size range from 125 mm down to 38 µm. Aperture sizes for wire cloth and perforated plate (including 11 non-ISO sizes for round holes) in test sieves. Lists tolerances and gives relevant definitions and an outline of inspection procedures.

Document History

March 31, 1986
Test Sieves
Sieves for testing the size distribution of granular products in the particle size range from 125 mm to 32 μm. Aperture sizes for wire cloth and perforated plate (including 7 non ISO sizes for round...
March 31, 1986
Standard Specification for Test Sieves
A description is not available for this item.
BS 410
September 30, 1976
Specification for test sieves
Sieves for testing the size distribution of granular products in the particle size range from 125 mm down to 38 µm. Aperture sizes for wire cloth and perforated plate (including 11 non-ISO sizes for...

References

Advertisement