DOD - DSCC-DWG-13018

OSCILLATOR, CRYSTAL CONTROLLED, 3.3 VOLT, ENABLE/TRI-STATE, 32.768 KHZ TO 160 MHZ, TTL AND CMOS COMPATIBLE, SURFACE MOUNT

inactive
Buy Now
Organization: DOD
Publication Date: 20 October 2010
Status: inactive
Page Count: 8
scope:

This drawing describes the requirements of a enable/tri-state, miniature, surface mount crystal controlled oscillator with a frequency range of 32.768 kilohertz (kHz) to 160 megahertz (MHz), TTL and CMOS compatible, rated at 3.3 volts, meeting the requirements of MIL-PRF-55310 product level B, type 1, class 2 supplied to the requirements of this drawing specified herein.

intended Use:

Crystal oscillators conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are... View More

Document History

November 6, 2017
OSCILLATOR, CRYSTAL CONTROLLED, 3.3 VOLT, ENABLE/TRI-STATE, 32.768 KHZ TO 160 MHZ, TTL AND CMOS COMPATIBLE, SURFACE MOUNT
Crystal oscillators conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available...
DSCC-DWG-13018
October 20, 2010
OSCILLATOR, CRYSTAL CONTROLLED, 3.3 VOLT, ENABLE/TRI-STATE, 32.768 KHZ TO 160 MHZ, TTL AND CMOS COMPATIBLE, SURFACE MOUNT
Crystal oscillators conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available...

References

Advertisement