BSI - BS 3905

Specification for 6.6 kV 200 ampere bolted flameproof cable couplers & adaptors primarily for use in mines

inactive
Buy Now
Organization: BSI
Publication Date: 11 August 1965
Status: inactive
scope:

Design, constructional, dimensional and test requirements for flameproof bolted cable couplers and adaptors, of the 3-pin and 3-contact tube type, with separate pins; primarily intended for 3- or 4-core wire armoured cables. Arranged to permit separation of the bolted units without disturbing the attachment of the cable thereto, provides for the connection of cable coupling units and adaptors of different makes, indicates minimum ordering frequencies.

Document History

November 15, 1995
Specification for 3.8/6.6 kV, 300 A Bolted Flameproof Cable Couplers and Adaptors, for Use in Coal Mines
Design and construction dimensions, cable glands and testing of semi-screened 3-phase and unscreened 3-phase with centre pilot tube.
November 15, 1995
3.8/6.6 kV, 300 A Bolted Flameproof Cable Couplers and Adaptors, for Use in Coal Mines
Design and construction dimensions, cable glands and testing of semi-screened 3-phase and unscreened 3-phase with centre pilot tube.
May 31, 1984
3.8/6.6 kV, 300 A Bolted Flameproof Cable Couplers and Adapters, Primarily for Use in Mines
A description is not available for this item.
BS 3905
August 11, 1965
Specification for 6.6 kV 200 ampere bolted flameproof cable couplers & adaptors primarily for use in mines
Design, constructional, dimensional and test requirements for flameproof bolted cable couplers and adaptors, of the 3-pin and 3-contact tube type, with separate pins; primarily intended for 3- or...

References

Advertisement