BSI - BS 3958-5

Specifications for thermal insulating materials. Bonded mineral wool slabs (for use at temperatures above 50°C)

inactive
Buy Now
Organization: BSI
Publication Date: 19 August 1969
Status: inactive
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

Requirements for bonded mineral wool slabs for hot face temperatures above 50°C, not applicable to refrigeration or structural insulation. Products have been divided into groups, suitable for hot face temperatures up to 230°C, 540°C and 800°C respectively.

Document History

November 28, 1986
Thermal Insulating Materials - Part 5: Specification for Bonded Man-Made Mineral Fibre Slabs
Composition, moisture content, physical and chemical requirements, and standard sizes. Products are divided into four groups according to thermal conductivity and temperature range.
BS 3958-5
August 19, 1969
Specifications for thermal insulating materials. Bonded mineral wool slabs (for use at temperatures above 50°C)
Requirements for bonded mineral wool slabs for hot face temperatures above 50°C, not applicable to refrigeration or structural insulation. Products have been divided into groups, suitable for hot...

References

Advertisement