CEN - EN ISO 14720-1

Testing of ceramic raw and basic materials - Determination of sulfur in powders and granules of non-oxidic ceramic raw and basic materials - Part 1: Infrared measurement methods

active, Most Current
Organization: CEN
Publication Date: 1 March 2013
Status: active
Page Count: 18
ICS Code (Raw materials): 81.060.10
scope:

This part of ISO 14720-1 defines a method for the determination of sulfur in powdered and granular non-oxidic ceramic raw materials and materials, such as silicon carbides, silicon nitrides, graphites, carbon blacks, cokes, carbon powders. If proved by the recovery rate, this method can also be applied for other non-metallic powdered and granular materials, e.g. silicon dioxide.

This part of ISO 14720-1 is applicable for materials with mass fractions of sulfur from 0,005 % to 2 %.

This part of ISO 14720-1 can also be applied for materials with higher mass fractions of sulfur after verification of the particular case.

Document History

EN ISO 14720-1
March 1, 2013
Testing of ceramic raw and basic materials - Determination of sulfur in powders and granules of non-oxidic ceramic raw and basic materials - Part 1: Infrared measurement methods
This part of ISO 14720-1 defines a method for the determination of sulfur in powdered and granular non-oxidic ceramic raw materials and materials, such as silicon carbides, silicon nitrides,...

References

Advertisement