IEEE N42.42

Data Format for Radiation Detectors Used for Homeland Security

inactive
Buy Now
Organization: IEEE
Publication Date: 15 April 2013
Status: inactive
Page Count: 248
scope:

This standard specifies the data format that shall be used for both required and optional data available at the output of radiation measurement instruments that are used for homeland security applications. The performance requirements for these types of radiation measurement instruments are described in other standards such as ANSI N42.321, ANSI N42.33, ANSI N42.34, ANSI N42.35, ANSI N42.38, ANSI N42.43, ANSI N42.48, ANSI N42.49A, and ANSI N42.53.

The output consists of measurement data and results of any analysis performed by the radiation measurement instrument.

This standard does not address instrument control, data transmission protocols, or the physical media used for communications.

Purpose

The purpose of this standard is to provide a uniform format for data to be output from radiation measurement instruments for use in homeland security applications. This enables interpretation of data without reference to manufacturer's documentation.

Document History

April 23, 2020
Data Format for Radiation Detectors Used for Homeland Security
This standard specifies the data format that shall be used for both required and optional data available at the output of radiation measurement instruments that are used for homeland security...
IEEE N42.42
April 15, 2013
Data Format for Radiation Detectors Used for Homeland Security
This standard specifies the data format that shall be used for both required and optional data available at the output of radiation measurement instruments that are used for homeland security...
November 3, 2006
Data Format Standard for Radiation Detectors Used for Homeland Security
This standard specifies the data format that shall be used for both required and optional data available at the output of radiation instruments for U.S. Homeland Security applications. The...

References

Advertisement