DS/ISO/IEC 9066-2
Information processing systems - Text communication - Reliable Transfer - Part 2: Protocol specification
active, Most Current
| Organization: | DS |
| Publication Date: | 1 December 1997 |
| Status: | active |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
This part of ISO/IEC 9066 defines the services provided by the Reliable Transfer Service Element (RTSE). The RTSE services are provided by the use of the RTSE protocol (ISO/IEC 9066-2) in conjunction with the Association Control Service Element (ACSE) services (ISO 8649) and ACSE protocol (ISO 8650), and the presentation-service
Document History
DS/ISO/IEC 9066-2
December 1, 1997
Information processing systems - Text communication - Reliable Transfer - Part 2: Protocol specification
This part of ISO/IEC 9066 defines the services provided by the Reliable Transfer Service Element (RTSE). The RTSE services are provided by the use of the RTSE protocol (ISO/IEC 9066-2) in conjunction...