DS/ISO/IEC 19794-11

Information technology - Biometric data interchange formats - Part 11: Signature/sign processed dynamic data

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 March 2013
Status: active
Page Count: 34
ICS Code (Information coding): 35.040
scope:

For the purpose of biometric comparison, this part of ISO/IEC 19794 specifies a data interchange format for processed signature/sign behavioural data extracted from a time series, captured using devices such as digitizing tablets, pen-based computing devices, or advanced pen systems. The data interchange format is generic, in that it may be applied and used in a wide range of application areas where handwritten signs or signature/signs are involved. No application-specific requirements or features are addressed in this part of ISO/IEC 19794. This part of ISO/IEC 19794 contains definitions of relevant terms, a description of what data is extracted, and a data format for containing the data, together with advice on whether a set of user's signature/sign is suitable for identification purposes using this part of ISO/IEC 19794. It is advisable that stored and transmitted biometric data is time-stamped and that cryptographic techniques be used to protect their authenticity, integrity, and confidentiality; however, such provisions are beyond the scope of this part of ISO/IEC 19794.

Document History

August 19, 2014
Information technology - Biometric data interchange formats - Part 11: Signature/sign processed dynamic data
For the purpose of biometric comparison, this part of ISO/IEC 19794 specifies a data interchange format for processed signature/sign behavioural data extracted from a time series, captured using...
DS/ISO/IEC 19794-11
March 20, 2013
Information technology - Biometric data interchange formats - Part 11: Signature/sign processed dynamic data
For the purpose of biometric comparison, this part of ISO/IEC 19794 specifies a data interchange format for processed signature/sign behavioural data extracted from a time series, captured using...
Conformance test assertions
A description is not available for this item.
Conformance test assertions
No scope available
Advertisement