DS/EN 16292

Glass packaging - Screw finishes - Depressed threads

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 April 2013
Status: active
Page Count: 10
ICS Code (Bottles. Pots. Jars): 55.100
scope:

This European Standard specifies the profiles of thread for all the screw deck finishes for metallic, plastic and metallo-plastic closures. The depressed threads could be used on continuous thread finishes to reduce the thread depth at and adjacent to the mould parting line. Depressed threads are only used on > 28 mm Roll-On Pilferproof (ROPP) type finishes where the closure is formed on the neck finish.

Document History

DS/EN 16292
April 3, 2013
Glass packaging - Screw finishes - Depressed threads
This European Standard specifies the profiles of thread for all the screw deck finishes for metallic, plastic and metallo-plastic closures. The depressed threads could be used on continuous thread...
Glass packaging - Screw finishes - Depressed threads
This European Standard specifies the profiles of thread for all the screw deck finishes for metallic, plastic and metallo-plastic closures. The depressed threads could be used on continuous threads...
Glass packaging - Screw finishes - Depressed threads
This document specifies the profiles of thread for all the screw deck finishes for metallic, plastic and metalloplastic closures. The depressed threads could be used on continuous threads finishes to...
Advertisement