ASD-STAN - PREN 4496

Aerospace Series Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, with Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature)/ 315 C Degrees

inactive
Organization: ASD-STAN
Publication Date: 30 September 1999
Status: inactive
Page Count: 7

Document History

August 1, 2019
Aerospace Series Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, with Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature)/ 315 C Degrees
This standard specifies the characteristics of screws, 100º countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminum...
PREN 4496
September 30, 1999
Aerospace Series Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, with Aluminium Pigmented Coating Classification: 1 100 MPa (at Ambient Temperature)/ 315 C Degrees
A description is not available for this item.
Advertisement