DS/EN 301816-2 V1.1.1
Broadband Integrated Services Digital Network (B-ISDN); AAL Type 2 Signalling protocol; Capability Set 1; Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
| Organization: | DS |
| Publication Date: | 15 January 2002 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the signalling protocol for ATM AAL Type 2 Signalling Protocol (Capability Set 1) for the Broadband Integrated Services Digital Network (B-ISDN) defined in EN 301 816-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3]. The supplier of a protocol implementation that is claimed to conform to EN 301 816-1 [1] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.
Document History