BSI - BS 6144

Specification for Expansion vessels using an internal diaphragm, for unvented hot water supply systems

inactive
Buy Now
Organization: BSI
Publication Date: 31 December 1981
Status: inactive
ICS Code (Water supply systems): 91.140.60
scope:

Specifies design, construction, testing, etc, of expansion vessels constructed in steel up to 150 litres in volume and operating at pressures up to 6 bar.

Document History

May 31, 1990
Specification for Expansion vessels using an internal diaphragm, for unvented hot water supply systems
Requirements for manufacture and testing of steel vessels for use in systems operating with any maximum working pressure up to 10 bar.
BS 6144
December 31, 1981
Specification for Expansion vessels using an internal diaphragm, for unvented hot water supply systems
Specifies design, construction, testing, etc, of expansion vessels constructed in steel up to 150 litres in volume and operating at pressures up to 6 bar.
Advertisement