BSI - BS 559

Specification for electric signs and high-voltage luminous-discharge-tube installations

inactive
Buy Now
Organization: BSI
Publication Date: 31 March 1955
Status: inactive
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

Covers low- and medium-voltage signs (excluding exit signs for cinemas, etc.) irrespective of the lamp employed, and high-voltage luminous-discharge-tube installations for external or internal use on circuits up to and including 5 kV to earth. Not lamps and auxiliaries operating below high voltage. Construction (wood and metal letters, emblems or devices, backing, glass panels, drainage, ventilation), electrical apparatus (transformers , inductors, resistors, flashers, capacitors), wiring, and construc tion and testing of cables. Suppression devices for radio interference caused by flasher signs, and testing for non-flammability are appended.

Document History

August 31, 2009
Specification for the design and construction of signs for publicity, decorative and general purposes
A description is not available for this item.
August 15, 1998
Specification for Design, Construction and Installation of Signs
Covers illuminated and non-illuminated signs, fixed or portable, for use for publicity, decorative or general purposes at internal or external locations.
February 28, 1991
Electric Signs and High-Voltage Luminous-Discharge-Tube Installations
Electrically illuminated signs operating at high or low voltage and high-voltage installations up to and including 5 kV to earth either for external or internal use. It does not include luminaires or...
February 28, 1991
Electric Signs and High-Voltage Luminous-Discharge-Tube Installations
A description is not available for this item.
April 30, 1986
Specification for electric signs and high-voltage luminous-discharge-tube installations
Construction of electrically illuminated signs irrespective of the lamp employed, and high-voltage luminous-discharge-tube installations up to and including 5 kV to earth, either for external or...
BS 559
March 31, 1955
Specification for electric signs and high-voltage luminous-discharge-tube installations
Covers low- and medium-voltage signs (excluding exit signs for cinemas, etc.) irrespective of the lamp employed, and high-voltage luminous-discharge-tube installations for external or internal use on...

References

Advertisement