JSA - JIS L 1099
Testing methods for water vapour permeability of textiles
| Organization: | JSA |
| Publication Date: | 21 March 2012 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This Standard specifies the testing methods for water vapour permeability of textiles.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 11092: 1993 Textiles-Physiologic
ISO 15496: 2004 Textiles-Measurement
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.
Document History