DS/EN ISO 15527

Plastics – Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) – Requirements and test methods

inactive
Organization: DS
Publication Date: 8 April 2013
Status: inactive
Page Count: 22
ICS Code (Films and sheets): 83.140.10
scope:

ISO 15527:2010 specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD) without fillers or reinforcing materials. It applies only to thicknesses from 10 mm to 200 mm.

Document History

February 28, 2022
Plastics – Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) – Requirements and test methods (ISO 15527:2022)
This document specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD, see ISO 1043-1) without fillers or reinforcing materials. It...
December 18, 2018
Plastics – Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) – Requirements and test methods (ISO 15527:2018)
This document specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD, see ISO 1043-1) without fillers or reinforcing materials. It...
DS/EN ISO 15527
April 8, 2013
Plastics – Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) – Requirements and test methods
ISO 15527:2010 specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD) without fillers or reinforcing materials. It applies only to...
Plastics – Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) – Requirements and test methods (ISO/DIS 15527:2018)
ISO 15527:2010 specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD) without fillers or reinforcing materials. It applies only to...
Plastics – Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) – Requirements and test methods (ISO/DIS 15527:2021)
This document specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD, see ISO 1043-1) without fillers or reinforcing materials. It...
Plastics - Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) - Requirements and test methods (ISO 15527:2010)
This International Standard specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD, see ISO 1043-1) without fillers or reinforcing...
Plastics – Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) – Requirements and test methods (ISO/FDIS 15527:2021)
This document specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD, see ISO 1043-1) without fillers or reinforcing materials. It...
Advertisement