DS 458

Code of Practice for the design and construction of components subjected to pressure

inactive
Organization: DS
Publication Date: 1 January 1986
Status: inactive
Page Count: 112
ICS Code (Pressure vessels): 23.020.30
scope:

The code is a set of requirements which aims to secure a reasonable standard for pressure vessels, boilers and pipework with a pressure greater than 5 kN/m2 or less than 5 kN/m2 relative to the atmospheric pressure. Components in nuclear plants are not covered.

Document History

November 4, 1996
Code of Practice for pressurized plants
This publication amends DS 458, Code of Practice for pressurized plants. This publication contains corrections and amendments to DS 458 made after the publication of DS 458, 1st edition 1986. DS 458...
March 1, 1994
Code of Practice for Pressurized plants
The code is a set of requirements which aims to secure a reasonable standard for pressure vessels, boilers and pipework with a pressure greater than 5 kN/m2 or less than 5 kN/m2 relative to the...
DS 458
January 1, 1986
Code of Practice for the design and construction of components subjected to pressure
The code is a set of requirements which aims to secure a reasonable standard for pressure vessels, boilers and pipework with a pressure greater than 5 kN/m2 or less than 5 kN/m2 relative to the...
Advertisement