DOC - 15 CFR PART 1150
MARKING OF TOY, LOOK-ALIKE AND IMITATION FIREARMS
| Organization: | DOC |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 2 |
scope:
Applicability.
This part applies to toy, look-alike, and imitation firearms (''devices'') having the appearance, shape, and/or configuration of a firearm and produced or manufactured and entered into commerce on or after May 5, 1989, including devices modelled on real firearms manufactured, designed, and produced since 1898. This part does not apply to:
(a) Non-firing collector replica antique firearms, which look authentic and may be a scale model but are not intended as toys modelled on real firearms designed, manufactured, and produced prior to 1898;
(b) Traditional B-B, paint-ball, or pellet-firing air guns that
expel a projectile through the force of compressed air, compressed
gas or mechanical spring action, or any combination thereof, as
described in American Society for Testing and Materials standard F
589-85, Standard Consumer Safety Specification for Non-Powder Guns,
June 28, 1985. This incorporation by reference was approved by the
Director of the Federal Register in accordance with 5 U.S.C. 552(a)
and 1 CFR part 51. Copies may be obtained from the American Society
for Testing and Materials, 1916 Race Street, Philadelphia, PA
19103. Copies may be inspected at the office of the Associate
Director for Industry and Standards, National Institute for
Standards and Technology, Gaithersburg, Maryland, or at the
National Archives and Records Administration (NARA). For
information on the availability of this material at NARA, call
202-741-6030, or go to: http://
www.archives.gov/fed
(c) Decorative, ornamental, and miniature objects having the appearance, shape and/or configuration of a firearm, including those intended to be displayed on a desk or worn on bracelets, necklaces, key chains, and so on, provided that the objects measure no more than thirty-eight (38) millimeters in height by seventy (70) millimeters in length, the length measurement excluding any gun stock length measurement.
Document History