DIN EN ISO 7622-1
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation (ISO/FDIS 7622-1:2012); German version FprEN ISO 7622-1:2012
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Components for conveyors): | 53.040.20 |
Document History
November 1, 2013
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation (ISO 7622-1:2013); German version EN ISO 7622-1:2013
Diese Internationale Norm legt ein Verfahren zur Bestimmung der Dehnung der Stahlseile in der Karkasse eines Fördergurtes fest, wobei diese einer Kraft unterworfen werden, die 10 % und 60 % der...
DIN EN ISO 7622-1
October 1, 2012
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation (ISO/FDIS 7622-1:2012); German version FprEN ISO 7622-1:2012
A description is not available for this item.
November 1, 1995
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation (ISO 7622-1:1984); German version EN ISO 7622-1:1995
A description is not available for this item.