DIN EN 2846
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 60 IRHD; German and English version EN 2846:2013
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Rubber and plastics): | 49.025.40 |
scope:
Diese Norm legt die Eigenschaften von
Acrylnitril-Butadien
1) Symbol nach ISO 1629.
Document History
DIN EN 2846
May 1, 2013
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 60 IRHD; German and English version EN 2846:2013
Diese Norm legt die Eigenschaften von Acrylnitril-Butadien-Kautschuk (NBR)1), beständig gegen Mineralöle, Härte 60 IRHD, zur Anwendung in der Luft- und Raumfahrt fest.
1) Symbol nach ISO 1629.
September 1, 2012
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 60 IRHD; German and English version FprEN 2846:2012
A description is not available for this item.