DIN EN 60870-6-702

Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems (IEC 57/1214/CD:2012), Text in English

inactive
Organization: DIN
Publication Date: 1 April 2013
Status: inactive
Page Count: 38
ICS Code (Telecontrol. Telemetering): 33.200

Document History

March 1, 2015
Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems (IEC 60870-6-702:2014); English version EN 60870-6-702:2014
Dieser Teil der IEC 60870 ist ein Funktionsprofil (FP) (en: functional profile) und definiert die Bereitstellung von TASE.2-Kommunikationsdiensten zwischen zwei Leitzentralen-Endsystemen. Es wird...
DIN EN 60870-6-702
April 1, 2013
Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems (IEC 57/1214/CD:2012), Text in English
A description is not available for this item.
February 1, 2000
Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations; functional profile for providing the TASE.2 application service in end systems (IEC 60870-6-702:1998); German version EN 60870-6-702:1998 (text in english)
A description is not available for this item.
Advertisement