CEN - EN 4498

Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating - Classification: 1 550 MPa (at ambient temperature) / 315 °C

active, Most Current
Organization: CEN
Publication Date: 1 December 2005
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

EN 4498
December 1, 2005
Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating - Classification: 1 550 MPa (at ambient temperature) / 315 °C
A description is not available for this item.
Advertisement