DIN EN ISO 19901-8
Petroleum and natural gas industries - Specific requirements for offshore structures - Part 8: Marine soil Investigations (ISO/DIS 19901-8:2013); English version prEN ISO 19901-8:2013, only on CD-ROM
| Organization: | DIN |
| Publication Date: | 1 April 2013 |
| Status: | inactive |
| Page Count: | 157 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This part of ISO 19901 is intended for clients, soil investigation contractors, designers, installation contractors, geotechnical laboratories and public and regulatory authorities concerned with marine soil investigations for any type of offshore and nearshore structures, or geohazard assessment studies, for petroleum and natural gas industries.
This part of ISO 19901 provides requirements, recommendations and guidelines for marine soil investigations regarding:
a) objectives, planning and execution of marine soil investigations;
b) deployment of investigation equipment;
c) drilling and logging;
d) in situ testing;
e) sampling;
f) laboratory testing;
g) reporting.
Rock materials are only covered by this part of ISO 19901 to the extent that ordinary marine soil investigation tools can be used, e.g. for chalk, calcareous soils, cemented soils or similar soft rock. Hard rock investigations are not covered by this part of ISO 19901; see also F.13.
Foundation design is not covered by this part of ISO 19901, but covered in ISO 19901-4 and in the respective design standards for the specific types of offshore structures as listed in the Foreword.
Planning, execution and interpretation of geophysical investigations are not covered by this part of ISO 19901. However, the results from geophysical investigations should, where appropriate, be used for planning, optimization and interpretation of marine soil investigations.
Regarding geohazard assessment studies this part of 19901 does not cover planning, scope and the assessment itself, only the marine soil investigations.
Document History