DIN EN ISO 8503-1
Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 1: Specifications and definitions for ISO surface profile comparators for the assessment of abrasive blast-cleaned surfaces (ISO 8503-1:2012)
Organization: | DIN |
Publication Date: | 1 May 2013 |
Status: | active |
Page Count: | 16 |
ICS Code (Surface preparation): | 25.220.10 |
scope:
This part of ISO 8503 specifies the requirements for ISO surface profile comparators, which are intended for visual and tactile comparison of steel substrates which have been blast-cleaned with either shot abrasives or grit abrasives. This part of ISO 8503 also includes definitions of the terms used in the ISO 8503 series and requirements for the care of ISO surface profile comparators.
NOTE 1 ISO surface profile comparators are used for assessing, on site, the roughness of surfaces before the application of paints and related products or other protective treatments.
NOTE 2 Where appropriate, these ISO comparators can be used for assessing the roughness profile of other abrasive blast-cleaned substrates and, in addition, their use is not restricted solely to surfaces that are to be painted.