DIN EN 12828

Heating systems in buildings - Design for water-based heating systems

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2013
Status: inactive
Page Count: 57
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard specifies design criteria for water based heating systems in buildings with a maximum operating temperature of up to 105 °C. In case of heating systems with maximum operating temperatures over 105 °C other safety aspects than those described in 4.6 may apply. The other clauses of this European Standard are still valid for those systems.

This European Standard does not amend product standards or product installation requirements. This standard covers the design of:

- heat supply systems;

- heat distribution systems;

- heat emission systems;

- control systems

This European Standard takes into account heating requirements of attached systems (e.g. domestic hot water, process heat, air conditioning, ventilation) in the design of a heat supply, but does not cover the design of these systems.

This European Standard does not cover requirements for installation or commissioning or instructions for operation, maintenance and use of water based heating systems.

This European Standard does not cover the design of fuel and energy supply systems.

Document History

July 1, 2014
Heating systems in buildings - Design for water-based heating systems (includes Amendment A1:2014)
This European Standard specifies design criteria for water based heating systems in buildings with a maximum operating temperature of up to 105 °C. In case of heating systems with maximum operating...
DIN EN 12828
April 1, 2013
Heating systems in buildings - Design for water-based heating systems
This European Standard specifies design criteria for water based heating systems in buildings with a maximum operating temperature of up to 105 °C. In case of heating systems with maximum operating...
June 1, 2003
Heating systems in buildings - Design of water-based heating systems
A description is not available for this item.

References

Advertisement