DIN EN ISO 1927-5

Monolithic (unshaped) refractory products - Part 5: Preparation and treatment of test pieces (ISO 1927-5:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2013
Status: active
Page Count: 26
ICS Code (Refractories): 81.080
scope:

This part of ISO 1927 specifies methods for the preparation and treatment (curing, drying and firing) of test pieces from monolithic (unshaped) refractory materials.

The methods are applicable to dense and insulating castables and to ramming materials with the four types of chemical composition defined in ISO 1927-1.

The dimensions of the test pieces are specified and the preparation of the mixture, compaction methods, storage and post-treatment of the test pieces are described.

Document History

DIN EN ISO 1927-5
April 1, 2013
Monolithic (unshaped) refractory products - Part 5: Preparation and treatment of test pieces (ISO 1927-5:2012)
This part of ISO 1927 specifies methods for the preparation and treatment (curing, drying and firing) of test pieces from monolithic (unshaped) refractory materials. The methods are applicable to...

References

Advertisement