DIN EN ISO 3233-1

Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 1: Method using a coated test panel to determine non-volatile matter and to determine dry-film density by the Archimedes principle (ISO 3233-1:2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2013
Status: inactive
Page Count: 20
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 3233 describes a procedure for determining the non-volatile matter by volume, NVV, of coating materials and related products by measuring the density of a dried coating for any specified temperature range and period of drying or curing. This method determines the non-volatile matter immediately after application.

Using the non-volatile matter by volume results obtained in accordance with this part of ISO 3233, it is possible to calculate the spreading rate of coating materials.

The method specified in this part of ISO 3233 is the preferred method for air-drying materials. Its use for other materials still has to be tested.

This part of ISO 3233 is not applicable to coating materials in which the critical pigment volume concentration is exceeded.

Document History

March 1, 2020
Paints and varnishes - Determination of percentage volume of non-volatile matter - Part 1: Method using a coated test panel to determine non-volatile matter and to determine dry-film density by the Archimedes principle (ISO 3233-1:2019)
A description is not available for this item.
March 1, 2019
Paints and varnishes - Determination of percentage volume of non-volatile matter - Part 1: Method using a coated test panel to determine non-volatile matter and to determine dry film density by the Archimedes principle (ISO/DIS 3233-1:2019); German and English version prEN ISO 3233-1:2019
A description is not available for this item.
DIN EN ISO 3233-1
May 1, 2013
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 1: Method using a coated test panel to determine non-volatile matter and to determine dry-film density by the Archimedes principle (ISO 3233-1:2013)
This part of ISO 3233 describes a procedure for determining the non-volatile matter by volume, NVV, of coating materials and related products by measuring the density of a dried coating for any...

References

Advertisement