DIN EN 2842
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Mineral oil resistant - Hardness 70 IRHD; German and English version EN 2842:2013
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Rubber and plastics): | 49.025.40 |
scope:
This European Standard specifies the properties of
acrylonitrile-butadi
1) Symbol as per ISO 1629.
Document History
DIN EN 2842
May 1, 2013
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Mineral oil resistant - Hardness 70 IRHD; German and English version EN 2842:2013
This European Standard specifies the properties of acrylonitrile-butadiene rubber (NBR) 1), mineral oil resistant, hardness 70 IRHD, for aerospace applications.
1) Symbol as per ISO 1629.
September 1, 2012
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Mineral oil resistant - Hardness 70 IHRD; German and English version FprEN 2842:2012
A description is not available for this item.