DIN EN 13126-9

Building hardware - Requirements and test methods for windows and door height windows - Part 9: Hardware for horizontal and vertical pivot windows

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2013
Status: active
Page Count: 26
ICS Code (Building accessories): 91.190
scope:

This European Standard specifies the requirements and test methods for durability and strength of hardware for vertical and horizontal pivot windows and door height windows (including pivot hinges and central locking systems).

If the hardware manufacturer would like to classify an integrated restrictor function, the pivot hinges may be tested in accordance with EN 13126-5.

This European Standard does not apply to manoeuvring devices which are covered in EN 13126-2, EN 13126-3, EN 13126-7, EN 13126-14 and prEN 13126-18.

Document History

September 1, 2023
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 9: Hardware for horizontal and vertical pivot windows; German and English version prEN 13126-9:2023
A description is not available for this item.
DIN EN 13126-9
April 1, 2013
Building hardware - Requirements and test methods for windows and door height windows - Part 9: Hardware for horizontal and vertical pivot windows
This European Standard specifies the requirements and test methods for durability and strength of hardware for vertical and horizontal pivot windows and door height windows (including pivot hinges...

References

Advertisement