DIN EN 16307-1
Industrial trucks - Safety requirements and verification - Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
| Organization: | DIN |
| Publication Date: | 1 April 2013 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This European Standard gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-1.
This European Standard is intended to be used in conjunction with EN ISO 3691-1. These requirements are supplementary to those stated in EN ISO 3691-1 with the addition of hazards, which can occur when operating in potentially explosive atmospheres.
This European standard covers the following requirements:
• Electrical requirements
• Noise emissions
• Vibration
• Electromagnetic compatibility (EMC)
This European standard defines supplementary requirements to EN ISO 3691-1:
• Travel speed
• Brakes
• Travel and breaking controls - Additional operation from
alongside pedestrian-controlle
• Lift chains
• Mast tilt and carriage isolation
• Operator's seat
• Protection against crushing, shearing and trapping
• Visibility
• Information for use (instruction handbook and marking)
Annex A (informative) contains the list of significant hazards covered by this European Standard.
Document History